HARWIN Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1mm pitch Board-to-Board Connectors New 1.00mm pitch interconnects from Harwin save space on PCB Designed for applications using auto assembly machines Harwin is extending its portfolio of 1.00mm pitch interconnects. | |
| 3-Row High Reliability Connectors – Datamate M83 series High Reliability Datamate almost doubles available contacts Increased contact count with low insertion force contacts. Harwin offers a low insertion force version... | |
| Archer 1.27mm (0.05″) Pitch connectors Half-pitch Connectors stocked in depth. The Archer range from Harwin is a series of 1.27mm (0.05”) pitch connectors, offering single and double row options at... | |
| Datamate 101Lok – faster strain relief Harwin cuts secure connector assembly time with ‘quarter-turn’ Datamate 101Lok connector series. Harwin presents Datamate 101Lok, a fast-mate version of its secure, 2mm pitch,... | |
| Datamate J-Tek / Mix-Tek Reverse Fix Jackscrews Datamate Reverse Fix option increases interconnection flexibility PCB access improved with Reverse Fix component selections. Harwin have again increased the extensive Datamate range... | |
| Datamate J-Tek Crimp with Extended Wall High-Reliability connector range now with integrated backpotting walls. Datamate range now offers even greater flexibility and provides for additional strain relief. Datamate male and... | |
| Datamate Mix-Tek Off-The-Shelf Mixed technology connector series from Harwin available from stock Most popular configurations of Datamate Mix-Tek now available as standard products Harwin is making popular configurations of its... | |
| Datamate Plus – Certified Reliability Connector delivers certified reliability for military, aerospace and medical applications. Datamate Plus range designed for safety-critical applications. Harwin’s 2mm pitch Datamate Plus series is designed... | |
| Datamate S-Tek Shielded connectors EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications. The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells. | |
| Datamate Trio-Tek – Automated Crimping The Datamate system from Harwin is designed to perform in conditions where high shock and vibration or extremes of temperature are experienced. It has been... | |
| 2.00mm (0.079”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 100 contacts available. Rated up to 2A, 250V... | |
| 2.54mm (0.1”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 80 contacts available. Rated up to 3A, 250V... | |
| Board to Board Connectors Industry-standard connector solutions for board-to-board application requirements. Up to a maximum of 100 contacts available. Rated up to 3A per contact. Variable board spacing options, with... | |
| Cable to Board connectors Industry-standard connector solutions for cable-to-board application requirements. Up to a maximum of 80 contacts available. Rated up to 3A per contact. Hand Crimp Tooling also available. | |
| Datamate Coax – 50 Ohm connectors Datamate Coax: multiport 6GHz, 50Ω connectors Introducing a range of standard layout, multiport coaxial connectors with 6GHz, 50Ω contacts, suitable for hi-rel applications. Designed... | |
| Datamate Connectors The Datamate high performance / high reliability connector range is approved to meet the exacting requirements of British Standard 9525-F0033, this conformity is made possible by Harwin's High... | |
| Fine Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. 0.5mm, 0.8mm, 1.00mm and 1.25mm pitch connectors. Up to a maximum of 100 contacts available. Surface Mount, Through... |
| Next >> |