HARWIN Datasheets for Wire to Board Connectors

Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more

Page: 1 2 3
Product Name Notes
3-Row High Reliability Connectors – Datamate M83 series High Reliability Datamate almost doubles available contacts Increased contact count with low insertion force contacts. Harwin offers a low insertion force version...
Archer 1.27mm (0.05″) Pitch connectors Half-pitch Connectors stocked in depth. The Archer range from Harwin is a series of 1.27mm (0.05”) pitch connectors, offering single and double row options at...
Datamate 101Lok – faster strain relief Harwin cuts secure connector assembly time with ‘quarter-turn’ Datamate 101Lok connector series. Harwin presents Datamate 101Lok, a fast-mate version of its secure, 2mm pitch,...
Datamate J-Tek / Mix-Tek Reverse Fix Jackscrews Datamate Reverse Fix option increases interconnection flexibility PCB access improved with Reverse Fix component selections. Harwin have again increased the extensive Datamate range...
Datamate J-Tek Crimp with Extended Wall High-Reliability connector range now with integrated backpotting walls. Datamate range now offers even greater flexibility and provides for additional strain relief. Datamate male and...
Datamate Plus – Certified Reliability Connector delivers certified reliability for military, aerospace and medical applications. Datamate Plus range designed for safety-critical applications. Harwin’s 2mm pitch Datamate Plus series is designed...
Datamate S-Tek Shielded connectors EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications. The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells.
Datamate Trio-Tek – Automated Crimping The Datamate system from Harwin is designed to perform in conditions where high shock and vibration or extremes of temperature are experienced. It has been...
Gecko – 1.25mm High Rel Connectors Harwin’s Gecko (G125 series) connectors provide a low profile, dual row cable-to-board and board-to-board interconnect solution, ideally suited for stacking and cable mating in...
Gecko Horizontal – High Reliability 1.25mm pitch Harwin’s Gecko range offers new horizontal male connectors, to add to the existing range of vertical & crimp male connectors and vertical &
2.00mm (0.079”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 100 contacts available. Rated up to 2A, 250V...
2.54mm (0.1”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 80 contacts available. Rated up to 3A, 250V...
Cable to Board connectors Industry-standard connector solutions for cable-to-board application requirements. Up to a maximum of 80 contacts available. Rated up to 3A per contact. Hand Crimp Tooling also available.
Datamate Connectors The Datamate high performance / high reliability connector range is approved to meet the exacting requirements of British Standard 9525-F0033, this conformity is made possible by Harwin's High...
Fine Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. 0.5mm, 0.8mm, 1.00mm and 1.25mm pitch connectors. Up to a maximum of 100 contacts available. Surface Mount, Through...

Next >>