HARWIN Datasheets for Wire to Wire Connectors
Wire-to-wire connectors are used to connect two wire-terminated connectors.
Wire to Wire Connectors: Learn more
| Product Name | Notes |
|---|---|
| 3-Row High Reliability Connectors – Datamate M83 series High Reliability Datamate almost doubles available contacts Increased contact count with low insertion force contacts. Harwin offers a low insertion force version... | |
| Datamate 101Lok – faster strain relief Harwin cuts secure connector assembly time with ‘quarter-turn’ Datamate 101Lok connector series. Harwin presents Datamate 101Lok, a fast-mate version of its secure, 2mm pitch,... | |
| Datamate J-Tek / Mix-Tek Reverse Fix Jackscrews Datamate Reverse Fix option increases interconnection flexibility PCB access improved with Reverse Fix component selections. Harwin have again increased the extensive Datamate range... | |
| Datamate J-Tek Crimp with Extended Wall High-Reliability connector range now with integrated backpotting walls. Datamate range now offers even greater flexibility and provides for additional strain relief. Datamate male and... | |
| Datamate Mix-Tek Off-The-Shelf Mixed technology connector series from Harwin available from stock Most popular configurations of Datamate Mix-Tek now available as standard products Harwin is making popular configurations of its... | |
| Datamate S-Tek Shielded connectors EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications. The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells. | |
| Datamate Trio-Tek – Automated Crimping The Datamate system from Harwin is designed to perform in conditions where high shock and vibration or extremes of temperature are experienced. It has been... | |
| Datamate Connectors The Datamate high performance / high reliability connector range is approved to meet the exacting requirements of British Standard 9525-F0033, this conformity is made possible by Harwin's High... |