HARWIN IC Sockets D2899-42

Description
"3 (1 x 3), 2 Loaded Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"3 (1 x 3), 2 Loaded Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 952-3484-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
952-3484-ND
IC Sockets 952-3484-ND
"3 (1 x 3), 2 Loaded Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"3 (1 x 3), 2 Loaded Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
IC Sockets - D2899-42 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets
D2899-42
IC Sockets D2899-42
CONN IC DIP SOCKET 3POS GOLD

CONN IC DIP SOCKET 3POS GOLD

Supplier's Site Datasheet
Fuse Holder, Pcb Mount; No. Of Contacts Harwin - 86K0367 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; No. Of Contacts Harwin
86K0367
Fuse Holder, Pcb Mount; No. Of Contacts Harwin 86K0367
FUSE HOLDER, PCB MOUNT; No. of Contacts:2Contacts; Connector Type:-; Pitch Spacing:5.08mm; Product Range:-; Row Pitch:-; Contact Material:Gold; Contact Plating:-; Body Material:Glass Filled Polyamide; Fuse Current:1.5A RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; No. of Contacts:2Contacts; Connector Type:-; Pitch Spacing:5.08mm; Product Range:-; Row Pitch:-; Contact Material:Gold; Contact Plating:-; Body Material:Glass Filled Polyamide; Fuse Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - D2899-42 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
D2899-42
Sockets for ICs, Transistors D2899-42
CONN IC DIP SOCKET 3POS GOLD

CONN IC DIP SOCKET 3POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3484-ND D2899-42 86K0367 D2899-42
Product Name IC Sockets IC Sockets Fuse Holder, Pcb Mount; No. Of Contacts Harwin Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7692-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102160-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers