High Reliability Datamate almost doubles available contacts
Increased contact count with low insertion force contacts.
Harwin offers a low insertion force version of its Datamate connector family, currently offering up to 96 contacts. The M83 three-row connectors incorporate specially-designed female contacts, that require a mating force of only 0.2 to 1N, yet deliver the same high-reliability performance as higher-force Datamate M80 contacts.
High levels of shock and vibration
Datamate connectors conform to British Standard 9525-F0033 and can withstand high levels of shock, acceleration and vibration in addition to a large number of mating cycles, all without loss of performance. Datamate 3-Row Off-The-Shelf features a selection of signal connectors in male Vertical and Horizontal PC Tail, with female Vertical PC Tail and Crimp versions stocked as standard.
High-Reliability Applications
Targeted at applications such as industrial control systems, head-up displays, air-to-air missiles, military communications, and military and passenger aircraft. All connectors are fitted with jackscrews as standard, for secure mating and board mounting to achieve maximum reliability.
A selection of custom versions are also available, which can feature: other contact counts; mixed contact technologies including signal, power, and coax; and a wider variety of jackscrew options.
| HARWIN | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | Datamate 3-Row |
| Category | Board to Board Connector (optional feature); Wire to Board Connector (optional feature) |