Datamate Coax – 50 Ohm connectors
Datamate Coax: multiport 6GHz, 50Ω connectors
Introducing a range of standard layout, multiport coaxial connectors with 6GHz, 50Ω contacts, suitable for hi-rel applications. Designed for use with RG178 cables, the ganged connectors are available from stock with two, four, six or eight contacts.
High Reliability
Based on Harwin’s proven high-reliability Datamate connector family, the new coax connectors are designed with a single body moulding to resist extremes of shock, vibration and temperature in challenging application environments such as Defence, Aerospace, Satellites, UAVs, Undersea and more.
Secure and easy mating
The connectors are equipped with hexagonal slotted jackscrews for secure fixing between connectors, and mouldings are polarised to facilitate quick, error-free mating. Vertical and horizontal orientation styles are available and offer a choice of products for 1.6 and 3.2mm PCB thicknesses.
Comments the High-Reliability Product Manager: “These new ganged coax connectors are durable enough to withstand 500 mating cycles and feature a 1.3mm contact wiping distance to ensure secure mating even under the harshest of operating conditions. Like all other members of our Datamate connector family, devices are designed to be deployed in applications where failure is not an option.”
| HARWIN | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | Datamate Coax |
| Category | Coaxial Connector |