Cable to Board connectors
Industry-standard connector solutions for cable-to-board application requirements.
Up to a maximum of 80 contacts available.
Rated up to 3A per contact.
Hand Crimp Tooling also available.
2.54mm (0.1′) pitch connectors (M20 series) and tooling.
2.00mm (0.079′) pitch connectors (M22 series) and tooling.
1.27mm (0.05′) pitch connectors (Archer M50 series) – IDC connectors.
1.25mm pitch connectors (M30 series), pre-crimped contacts and tooling.
Cable to Board connectors
Industry-standard connector solutions for cable-to-board application requirements.
- Up to a maximum of 80 contacts available.
- Rated up to 3A per contact.
- Hand Crimp Tooling also available.
- 2.54mm (0.1″) pitch connectors (M20 series) and tooling.
- 2.00mm (0.079″) pitch connectors (M22 series) and tooling.
- 1.27mm (0.05″) pitch connectors (Archer M50 series) – IDC connectors.
- 1.25mm pitch connectors (M30 series), pre-crimped contacts and tooling.