U.S. Plastic Corporation Sealproof Black Nonmetallic Liquid-Tight 90 Conduit Connector 55028

Description
Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.
Description
Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.

Suppliers

Company
Product
Description
Supplier Links
Sealproof Black Nonmetallic Liquid-Tight 90 Conduit Connector - 55028 - U.S. Plastic Corporation
Lima, OH, USA
Sealproof Black Nonmetallic Liquid-Tight 90 Conduit Connector
55028
Sealproof Black Nonmetallic Liquid-Tight 90 Conduit Connector 55028
Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.

Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Conduit Fittings
Product Number 55028
Product Name Sealproof Black Nonmetallic Liquid-Tight 90 Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details