U.S. Plastic Corporation Sealproof Gray Nonmetallic Liquid-Tight 90 Conduit Connector 55031

Description
Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.
Description
Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.

Suppliers

Company
Product
Description
Supplier Links
Sealproof Gray Nonmetallic Liquid-Tight 90 Conduit Connector - 55031 - U.S. Plastic Corporation
Lima, OH, USA
Sealproof Gray Nonmetallic Liquid-Tight 90 Conduit Connector
55031
Sealproof Gray Nonmetallic Liquid-Tight 90 Conduit Connector 55031
Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.

Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or tubing onto the ferrule, tightening the domed sealing nut. The completed assembly can then be secured in the chassis by the locknut (or first secure the connector into a NPT threaded hole). No threading of the conduit or tubing required to install, eliminating the possibility of cutting the conduit & creating leak paths. Complete conduit/connector system is reusable. Conduit will not wind tight onto the connector during assembly and can be easily removed by pulling while turning in a clockwise direction. Suitable for indoor/outdoor use; for original equipment manufacturers or field installers. Lower installed cost. Molded of type nylon 6. Flammability classification 94V-2; temperature index 125 C. Smooth internal surfaces for easier wire installation around corner angles. "O" Ring & steel locknut included. Listed under the Underwriters Laboratories File No. E197675.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Conduit Fittings
Product Number 55031
Product Name Sealproof Gray Nonmetallic Liquid-Tight 90 Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details