DigiKey Datasheets for Motion and Occupancy Detectors
Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave.
Motion and Occupancy Detectors: Learn more
| Product Name | Notes |
|---|---|
| "Sensor PIR (Passive Infrared) 10m Low Power 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 1181"" (30m) 98.4' Sensor RE200B-P, Lens VB 1.2 GI V1, MCU 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 12.2m Radius, 12.2m Height Low Power 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 12.2m Radius, 12.2m Height Sensor RE200B-P, Lens CM 0.77 GI V5, MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) 12.2m Radius, 12.2m Height Sensor SBDI46-504AA, Lens CM 0.77 GI V5, MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) 197"" (5m) 16.4' 8-SIP Module" | |
| "Sensor PIR (Passive Infrared) 197"" (5m) 16.4' Sensor RE200B-P, Lens VB 1.2 GI V1, MCU 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 197"" (5m) 16.4'" | |
| "Sensor PIR (Passive Infrared) 2.25m Radius, 2m Height Low Power 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 2.25m Radius, 2m Height Sensor RE200B-P, Lens NCL-9(26), MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) 2.25m Radius, 2m Height Sensor SBDI46-504AA, Lens NCL-9(26), MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) 25m Low Power 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 25m Sensor SDA02-54-P, Lens AA 0.9 GI T1, MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) 275.6"" (7m) Module" | |
| "Sensor PIR (Passive Infrared) 3.7m Radius, 2.4m Height Low Power 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 3.7m Radius, 2.4m Height Sensor RE200B-P, Lens CM 0.77 GI V3, MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) 3.7m Radius, 2.4m Height Sensor SBDI46-504AA, Lens CM 0.77 GI V3, MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) 5m Low Power 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) 709"" (18m) 59' Sensor RE200B-P, Lens WA 1.2 GI 12 V4, MCU 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) Low Power 20-SSOP (0.209"", 5.30mm Width)" | |
| "Sensor PIR (Passive Infrared) Sensor RE200B-P, Lens CWM 0.5 GI V1, MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| "Sensor PIR (Passive Infrared) Sensor SBDI46-504AA, Lens CWM 0.5 GI V1, MCU 8-SOIC (0.154"", 3.90mm Width)" | |
| DIGITAL PIR SENSOR; DUAL ELEMENT | |
| Proximity/Occupancy Sensor Passive Infrared 1800 Square Feet Logic Ceiling White | |
| Proximity/Occupancy Sensor Passive Infrared 1800 Square Feet Relay Ceiling White | |
| Proximity/Occupancy Sensor Passive Infrared 1800 Square Feet Relay Junction Box White | |
| Proximity/Occupancy Sensor Passive Infrared Relay Junction Box Black | |
| Proximity/Occupancy Sensor Passive Infrared Relay Junction Box Gray | |
| Proximity/Occupancy Sensor Passive Infrared Relay Junction Box White | |
| Sensor PIR (Passive Infrared) 10m Motion Sensing | |
| Sensor PIR (Passive Infrared) EMI Compensation, High PSRR TO-5 Variant, 3 Leads, Lens Top Metal Can | |
| Sensor PIR (Passive Infrared) EMI Compensation, Low Voltage, Omni-Directional TO-5 Variant, 3 Leads, Lens Top Metal Can | |
| Sensor PIR (Passive Infrared) Motion Sensing TO-5-3 Lens Top Metal Can | |
| ZMOTION PIR SENSOR DUAL ELEMENT | |
| ZMOTION PIR SENSOR SMD DUAL ELEM |
| << Prev |