Zilog Motion Sensors - Motion Sensors - Optical - ZRE200GE ZRE200GE

Description
Manufacturer: Zilog Win Source Part Number: 904336-ZRE200GE Series: ZMOTION® Operating Temperature Range: -30°C ~ 70°C Features: Sensor PIR (Passive Infrared) - Motion Sensing TO-5-3 Lens Top Metal Can Package: TO-5-3 Lens Top Metal Can Package: Box Family Name: ZRE200 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904336-ZRE200GE Series: ZMOTION® Operating Temperature Range: -30°C ~ 70°C Features: Sensor PIR (Passive Infrared) - Motion Sensing TO-5-3 Lens Top Metal Can Package: TO-5-3 Lens Top Metal Can Package: Box Family Name: ZRE200 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - ZRE200GE - 904336-ZRE200GE - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - ZRE200GE
904336-ZRE200GE
Motion Sensors - Motion Sensors - Optical - ZRE200GE 904336-ZRE200GE
Manufacturer: Zilog Win Source Part Number: 904336-ZRE200GE Series: ZMOTION® Operating Temperature Range: -30°C ~ 70°C Features: Sensor PIR (Passive Infrared) - Motion Sensing TO-5-3 Lens Top Metal Can Package: TO-5-3 Lens Top Metal Can Package: Box Family Name: ZRE200 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Zilog
Win Source Part Number: 904336-ZRE200GE
Series: ZMOTION®
Operating Temperature Range: -30°C ~ 70°C
Features: Sensor PIR (Passive Infrared) - Motion Sensing TO-5-3 Lens Top Metal Can
Package: TO-5-3 Lens Top Metal Can
Package: Box
Family Name: ZRE200
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet
Optical Motion Sensors - 269-4955-ND - DigiKey
Thief River Falls, MN, United States
Optical Motion Sensors
269-4955-ND
Optical Motion Sensors 269-4955-ND
Sensor PIR (Passive Infrared) Motion Sensing TO-5-3 Lens Top Metal Can

Sensor PIR (Passive Infrared) Motion Sensing TO-5-3 Lens Top Metal Can

Buy Now Datasheet
Optical Motion Sensors - ZRE200GE - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
ZRE200GE
Optical Motion Sensors ZRE200GE
ZMOTION PIR SENSOR DUAL ELEMENT

ZMOTION PIR SENSOR DUAL ELEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 904336-ZRE200GE 269-4955-ND ZRE200GE
Product Name Motion Sensors - Motion Sensors - Optical - ZRE200GE Optical Motion Sensors Optical Motion Sensors
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2027606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pir motion detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details