U.S. Plastic Corporation Ratchet Style PVC Pipe Cutter for up to 1" Pipe 30489

Description
Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the first squeeze of the handles, no matter how small the diameter. They are extremely durable and repairable.
Description
Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the first squeeze of the handles, no matter how small the diameter. They are extremely durable and repairable.

Suppliers

Company
Product
Description
Supplier Links
Ratchet Style PVC Pipe Cutter for up to 1
Lima, OH, USA
Ratchet Style PVC Pipe Cutter for up to 1" Pipe
30489
Ratchet Style PVC Pipe Cutter for up to 1" Pipe 30489
Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the first squeeze of the handles, no matter how small the diameter. They are extremely durable and repairable.

Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the first squeeze of the handles, no matter how small the diameter. They are extremely durable and repairable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe and Tube Cutters
Product Number 30489
Product Name Ratchet Style PVC Pipe Cutter for up to 1" Pipe
Pipe and Tube Cutters Ratchet Cutter
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2755209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Aluminum; Copper; Steel; Brass
Tubing / Pipe Diameter 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Pipe and tubing cutter - ZRS - Festo Corporation
Specs
Tool Weight 0.2954 lbs (0.1340 kg)
Power Manual Tools
Form Factor Handheld
View Details
One Handed Ratchet Hose Cutter|Master File - HCRCT - Kuriyama of America, Inc.
Specs
Pipe and Tube Cutters Ratchet Cutter
Tubing / Pipe Diameter 2.5 inch (63.5 mm)
Tool Weight 1.4 lbs (0.6349 kg)
View Details
FC10 Foot Operated Cable Cutter - AR5800 - Eraser Company, Inc.
Specs
Pipe and Tube Cutters Scissor Cutter
Tubing / Pipe Material Rubber / Elastomer; Polymer / Plastic
Tubing / Pipe Diameter 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details