U.S. Plastic Corporation Ratchet Style PVC Pipe Cutter for up to 2" ID Pipe 30494

Description
This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe, through schedule 80. It has an easily replaceable blade of special alloy steel, specially heat-treated for long service life.
Description
This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe, through schedule 80. It has an easily replaceable blade of special alloy steel, specially heat-treated for long service life.

Suppliers

Company
Product
Description
Supplier Links
Ratchet Style PVC Pipe Cutter for up to 2
Lima, OH, USA
Ratchet Style PVC Pipe Cutter for up to 2" ID Pipe
30494
Ratchet Style PVC Pipe Cutter for up to 2" ID Pipe 30494
This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe, through schedule 80. It has an easily replaceable blade of special alloy steel, specially heat-treated for long service life.

This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe, through schedule 80. It has an easily replaceable blade of special alloy steel, specially heat-treated for long service life.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe and Tube Cutters
Product Number 30494
Product Name Ratchet Style PVC Pipe Cutter for up to 2" ID Pipe
Tubing / Pipe Material Polymer / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing cutter - PAN-V0S-4 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.1575 inch (4 mm)
Tool Weight 0.0492 lbs (0.0223 kg)
Power Manual Tools
View Details
Pipe Cutters - 6694575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 1.06 inch (27 mm)
Standards RoHS Compliant
View Details
KuriCrimp™ 17.3 in. Length Hose Cutting Saws - KCS-TT3OPI - Kuriyama of America, Inc.
Specs
Tool Weight 66 lbs (29.93 kg)
View Details
Pipe/Tube Cutter - 3CTPC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Tubing / Pipe Material Steel; Iron (Gray / Cast)
Tubing / Pipe Diameter 0.6250 to 2.12 inch (15.87 to 53.97 mm)
Form Factor Handheld
View Details