U.S. Plastic Corporation Drum Wrench for 63mm Cap 3838

Description
Dimensions: 10" Long
Description
Dimensions: 10" Long

Suppliers

Company
Product
Description
Supplier Links
Drum Wrench for 63mm Cap - 3838 - U.S. Plastic Corporation
Lima, OH, USA
Drum Wrench for 63mm Cap
3838
Drum Wrench for 63mm Cap 3838
Dimensions: 10" Long

Dimensions: 10" Long

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Wrenches
Product Number 3838
Product Name Drum Wrench for 63mm Cap
Type Specialty/Other; Drum Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details