U.S. Plastic Corporation Strap Wrenches 30106

Description
This wrench provides gripping power without scratching or deforming plastic pipe or polished metal pipe. The specially woven nylon strap is extra strong and treated for slip resistance.
Description
This wrench provides gripping power without scratching or deforming plastic pipe or polished metal pipe. The specially woven nylon strap is extra strong and treated for slip resistance.

Suppliers

Company
Product
Description
Supplier Links
Strap Wrenches - 30106 - U.S. Plastic Corporation
Lima, OH, USA
Strap Wrenches
30106
Strap Wrenches 30106
This wrench provides gripping power without scratching or deforming plastic pipe or polished metal pipe. The specially woven nylon strap is extra strong and treated for slip resistance.

This wrench provides gripping power without scratching or deforming plastic pipe or polished metal pipe. The specially woven nylon strap is extra strong and treated for slip resistance.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Wrenches
Product Number 30106
Product Name Strap Wrenches
Type Strap
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details