Banner Engineering Corp. Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2S4APD20-Q7

Description
MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Description
MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Sensor, 20mm, PNP LO, M8 Conn (part number 65AH3529) is a compact sensor designed for proximity detection with a maximum sensing range of 20mm. It operates using a diffuse sensing method and features a PNP output configuration. The sensor is housed in a stainless steel casing, making it suitable for various industrial environments. It supports a supply voltage range of 10 to 30 V DC and has a low current consumption of less than 12 mA without load. This model includes IO-Link communication capabilities for remote configuration and monitoring, enhancing its usability in automated systems. The sensor is equipped with a visible red LED for easy alignment and a dual-color LED indicator to provide clear status feedback. It is rated for environmental protection to IP67, ensuring durability in harsh conditions. The operating temperature range is from -25 °C to +65 °C. Engineers should note that this sensor is not intended for personnel protection applications, as it lacks the necessary self-checking circuitry for safety.

Datasheet Summary
Powered by GS/AI

The Micro Sensor, 20mm, PNP LO, M8 Conn (part number 65AH3529) is a compact sensor designed for proximity detection with a maximum sensing range of 20mm. It operates using a diffuse sensing method and features a PNP output configuration. The sensor is housed in a stainless steel casing, making it suitable for various industrial environments. It supports a supply voltage range of 10 to 30 V DC and has a low current consumption of less than 12 mA without load. This model includes IO-Link communication capabilities for remote configuration and monitoring, enhancing its usability in automated systems. The sensor is equipped with a visible red LED for easy alignment and a dual-color LED indicator to provide clear status feedback. It is rated for environmental protection to IP67, ensuring durability in harsh conditions. The operating temperature range is from -25 °C to +65 °C. Engineers should note that this sensor is not intended for personnel protection applications, as it lacks the necessary self-checking circuitry for safety.

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3529 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3529
Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3529
MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3529
Product Name Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1278-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details