Banner Engineering Corp. Micro Sensor, 10Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering VSM-2M5APD10-2M

Description
MICRO SENSOR, 10MM, PNP LO, CABLE; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 10MM, PNP LO, CABLE; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 10Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering - 65AH3494 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 10Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
65AH3494
Micro Sensor, 10Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering 65AH3494
MICRO SENSOR, 10MM, PNP LO, CABLE; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 10MM, PNP LO, CABLE; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3494
Product Name Micro Sensor, 10Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3820 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photo Microsensor Rohs Compliant Omron Electronic Components - 13C3621 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers