Banner Engineering Corp. Micro Sensor, 100Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering VSM-2S4APD100-2M

Description
MICRO SENSOR, 100MM, PNP LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 100MM, PNP LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 100Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering - 65AH3527 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 100Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
65AH3527
Micro Sensor, 100Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering 65AH3527
MICRO SENSOR, 100MM, PNP LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 100MM, PNP LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3527
Product Name Micro Sensor, 100Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details