Banner Engineering Corp. Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5APD50-Q3

Description
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3500 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3500
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3500
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3500
Product Name Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669817 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.73 inch (44 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
RightSight Photosensor - 42EF-S1SFA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 2.75 inch (69.85 mm)
View Details
Proximity sensor - SMTSO-1-PS-S-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers