Banner Engineering Corp. Micro Sensor, 500Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering VSM-2S4RPR500-2M

Description
MICRO SENSOR, 500MM, PNP LO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, PNP LO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering - 65AH3542 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
65AH3542
Micro Sensor, 500Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering 65AH3542
MICRO SENSOR, 500MM, PNP LO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, PNP LO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3542
Product Name Micro Sensor, 500Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3269 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers