Banner Engineering Corp. Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering VSM-2S4RNR500-Q3

Description
MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering - 65AH3537 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering
65AH3537
Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering 65AH3537
MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3537
Product Name Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers