Banner Engineering Corp. Ultrasonic Sensors U-GAGE® T30U

Description
Offers choice of dual-discrete or analog/discrete output Available with range of 150 mm to 1 m or 300 mm to 2 m, depending on response time Offers dual-discrete models for ON/OFF switching or pump/level control Available with analog output for applications requiring a continuous current or voltage output Features independently programmable outputs Housed in T-style right-angle housing with 30 mm threaded nose Available in chemically resistant models with a Teflon coating to protect the transducer Simplifies setup with push-button TEACH programming of custom sensing window Allows remote programming with an external switch, computer or controller for added security and convenience Provides digital filtering for exceptional electrical and noise immunity
Datasheet
Description
Offers choice of dual-discrete or analog/discrete output Available with range of 150 mm to 1 m or 300 mm to 2 m, depending on response time Offers dual-discrete models for ON/OFF switching or pump/level control Available with analog output for applications requiring a continuous current or voltage output Features independently programmable outputs Housed in T-style right-angle housing with 30 mm threaded nose Available in chemically resistant models with a Teflon coating to protect the transducer Simplifies setup with push-button TEACH programming of custom sensing window Allows remote programming with an external switch, computer or controller for added security and convenience Provides digital filtering for exceptional electrical and noise immunity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - U-GAGE® T30U - Banner Engineering Corp.
Minneapolis, MN, USA
Ultrasonic Sensors
U-GAGE® T30U
Ultrasonic Sensors U-GAGE® T30U
Offers choice of dual-discrete or analog/discrete output Available with range of 150 mm to 1 m or 300 mm to 2 m, depending on response time Offers dual-discrete models for ON/OFF switching or pump/level control Available with analog output for applications requiring a continuous current or voltage output Features independently programmable outputs Housed in T-style right-angle housing with 30 mm threaded nose Available in chemically resistant models with a Teflon coating to protect the transducer Simplifies setup with push-button TEACH programming of custom sensing window Allows remote programming with an external switch, computer or controller for added security and convenience Provides digital filtering for exceptional electrical and noise immunity
  • Offers choice of dual-discrete or analog/discrete output
  • Available with range of 150 mm to 1 m or 300 mm to 2 m, depending on response time
  • Offers dual-discrete models for ON/OFF switching or pump/level control
  • Available with analog output for applications requiring a continuous current or voltage output
  • Features independently programmable outputs
  • Housed in T-style right-angle housing with 30 mm threaded nose
  • Available in chemically resistant models with a Teflon coating to protect the transducer
  • Simplifies setup with push-button TEACH programming of custom sensing window
  • Allows remote programming with an external switch, computer or controller for added security and convenience
  • Provides digital filtering for exceptional electrical and noise immunity
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Proximity Sensors
Product Number U-GAGE® T30U
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 5.91 to 78.74 inch (150 to 2000 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1104ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details