Banner Engineering Corp. Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering TTR864APSC7T-2.0Q3-CTR

Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet
Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering - 81AH5003 - Newark, An Avnet Company
Chicago, IL, United States
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
81AH5003
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering 81AH5003
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 81AH5003
Product Name Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
Operation Distance 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1123EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4314 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details