Banner Engineering Corp. Remote Ultrasonic Sensor U-GAGE® Q45UR

Description
Offers same advanced features as standard U-GAGE Q45U models, with the additional choice of three remote sensing heads for use in confined or difficult environments Requires remote transducers for sensing in areas otherwise inaccessible to ultrasonic sensors Provides sensing range of 50 to 250 mm Offers choice of analog or discrete output Offers discrete output for ON/OFF presence detection Available with analog output for applications requiring a continuous current or voltage output Simplifies setup with push-button TEACH programming of near/far limits of the sensing window Features programmable response speeds Includes built-in temperature compensation on remote sensing head and an operating temperature range of -25° to 70° C Provides digital filtering for exceptional electrical and noise immunity
Datasheet
Description
Offers same advanced features as standard U-GAGE Q45U models, with the additional choice of three remote sensing heads for use in confined or difficult environments Requires remote transducers for sensing in areas otherwise inaccessible to ultrasonic sensors Provides sensing range of 50 to 250 mm Offers choice of analog or discrete output Offers discrete output for ON/OFF presence detection Available with analog output for applications requiring a continuous current or voltage output Simplifies setup with push-button TEACH programming of near/far limits of the sensing window Features programmable response speeds Includes built-in temperature compensation on remote sensing head and an operating temperature range of -25° to 70° C Provides digital filtering for exceptional electrical and noise immunity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Ultrasonic Sensor - U-GAGE® Q45UR - Banner Engineering Corp.
Minneapolis, MN, USA
Remote Ultrasonic Sensor
U-GAGE® Q45UR
Remote Ultrasonic Sensor U-GAGE® Q45UR
Offers same advanced features as standard U-GAGE Q45U models, with the additional choice of three remote sensing heads for use in confined or difficult environments Requires remote transducers for sensing in areas otherwise inaccessible to ultrasonic sensors Provides sensing range of 50 to 250 mm Offers choice of analog or discrete output Offers discrete output for ON/OFF presence detection Available with analog output for applications requiring a continuous current or voltage output Simplifies setup with push-button TEACH programming of near/far limits of the sensing window Features programmable response speeds Includes built-in temperature compensation on remote sensing head and an operating temperature range of -25° to 70° C Provides digital filtering for exceptional electrical and noise immunity
  • Offers same advanced features as standard U-GAGE Q45U models, with the additional choice of three remote sensing heads for use in confined or difficult environments
  • Requires remote transducers for sensing in areas otherwise inaccessible to ultrasonic sensors
  • Provides sensing range of 50 to 250 mm
  • Offers choice of analog or discrete output
  • Offers discrete output for ON/OFF presence detection
  • Available with analog output for applications requiring a continuous current or voltage output
  • Simplifies setup with push-button TEACH programming of near/far limits of the sensing window
  • Features programmable response speeds
  • Includes built-in temperature compensation on remote sensing head and an operating temperature range of -25° to 70° C
  • Provides digital filtering for exceptional electrical and noise immunity
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Proximity Sensors
Product Number U-GAGE® Q45UR
Product Name Remote Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details