Banner Engineering Corp. Micro Sensor, 100Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5APD100-Q3

Description
MICRO SENSOR, 100MM, PNP LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 100MM, PNP LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 100Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3495 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 100Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3495
Micro Sensor, 100Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3495
MICRO SENSOR, 100MM, PNP LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 100MM, PNP LO, M8 CONN; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3495
Product Name Micro Sensor, 100Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive Hall-Effect Switch - A1171EEWLT-P - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3157 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details