Banner Engineering Corp. Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5RNR500-Q3

Description
MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering - 65AH3506 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering
65AH3506
Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering 65AH3506
MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, NPN DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3506
Product Name Micro Sensor, 500Mm, Npn Do, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3213ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3237R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details