Banner Engineering Corp. Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering TTR229APSA3D-2.0FL-CTR

Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Roller Conveyor Sensor, PNP, 120mm (part number 81AH4991) is designed for reliable detection of various items on roller conveyors, including letters, thin packages, and boxes. It features a sensing range of up to 120mm and operates within a supply voltage range of 18VDC to 30VDC, with an output current of 100mA. The sensor is built with a robust aluminum housing that provides resistance to ambient light and electrostatic discharge (ESD), enhancing its durability in industrial environments. Installation is simplified with spring-loaded end caps that reduce alignment time and labor costs. The sensor can be mounted between conveyor rollers or on a T-Slot using customer-supplied brackets. It is customizable in terms of length and beam spacing, accommodating configurations from 200mm to 965mm with 2 to 7 sensors. The device is not intended for personnel protection applications, as it lacks the necessary self-checking redundant circuitry.

Datasheet Summary
Powered by GS/AI

The Roller Conveyor Sensor, PNP, 120mm (part number 81AH4991) is designed for reliable detection of various items on roller conveyors, including letters, thin packages, and boxes. It features a sensing range of up to 120mm and operates within a supply voltage range of 18VDC to 30VDC, with an output current of 100mA. The sensor is built with a robust aluminum housing that provides resistance to ambient light and electrostatic discharge (ESD), enhancing its durability in industrial environments. Installation is simplified with spring-loaded end caps that reduce alignment time and labor costs. The sensor can be mounted between conveyor rollers or on a T-Slot using customer-supplied brackets. It is customizable in terms of length and beam spacing, accommodating configurations from 200mm to 965mm with 2 to 7 sensors. The device is not intended for personnel protection applications, as it lacks the necessary self-checking redundant circuitry.

Suppliers

Company
Product
Description
Supplier Links
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering - 81AH4991 - Newark, An Avnet Company
Chicago, IL, United States
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
81AH4991
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering 81AH4991
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 81AH4991
Product Name Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
Operation Distance 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3282ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal sensor - confocalDT IFS2404-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details