Banner Engineering Corp. Micro Sensor, 20Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering VSM-2M5AND20-2M

Description
MICRO SENSOR, 20MM, NPN LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 20MM, NPN LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 20Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering - 65AH3488 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 20Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering
65AH3488
Micro Sensor, 20Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering 65AH3488
MICRO SENSOR, 20MM, NPN LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 20MM, NPN LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3488
Product Name Micro Sensor, 20Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002610-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Photoelectric Sensors - 2669340 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Miniature
Power Requirements DC Powered
View Details