Banner Engineering Corp. Proximity Sensor; Sensor Output Banner Engineering VS1RP5CV20

Description
PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensor Output Banner Engineering - 02H7739 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensor Output Banner Engineering
02H7739
Proximity Sensor; Sensor Output Banner Engineering 02H7739
PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes

PROXIMITY SENSOR; Sensor Output:PNP; Sensing Range Max:15mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:50mA; Product Range:VS1 Series; Contact Current Max:50mA; Sensing Mode:Convergent; Sensor Input:OpticalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 02H7739
Product Name Proximity Sensor; Sensor Output Banner Engineering
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002372-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Photoelectric, Industrial - 1882-1040689-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details