MICRO SENSOR, 10MM, NPN LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 65AH3481 |
| Product Name | Micro Sensor, 10Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering |
| Operation Distance | 0.3937 inch (10 mm) |