Banner Engineering Corp. Micro Sensor, 100Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering VSM-2M5AND100-2M

Description
MICRO SENSOR, 100MM, NPN LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 100MM, NPN LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 100Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering - 65AH3485 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 100Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering
65AH3485
Micro Sensor, 100Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering 65AH3485
MICRO SENSOR, 100MM, NPN LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 100MM, NPN LO, CABLE; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3485
Product Name Micro Sensor, 100Mm, Npn Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1223LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magnetic Proximity Sensor - S3398 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 inch (6 mm)
View Details