Banner Engineering Corp. Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering TTR637APSB6D-2.0FL-CTR

Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet
Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering - 81AH4995 - Newark, An Avnet Company
Chicago, IL, United States
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
81AH4995
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering 81AH4995
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 81AH4995
Product Name Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
Operation Distance 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3281ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details