MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 65AH3534 |
| Product Name | Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering |
| Operation Distance | 19.69 inch (500 mm) |