Banner Engineering Corp. Micro Sensor, 50Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5AND50-Q3

Description
MICRO SENSOR, 50MM, NPN LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 50MM, NPN LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 50Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3489 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 50Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3489
Micro Sensor, 50Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3489
MICRO SENSOR, 50MM, NPN LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 50MM, NPN LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3489
Product Name Micro Sensor, 50Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4382 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers