Banner Engineering Corp. Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering TTR713APSB6D-2.0FL-CTR

Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet
Description
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering - 81AH5000 - Newark, An Avnet Company
Chicago, IL, United States
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
81AH5000
Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering 81AH5000
ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

ROLLER CONVEYOR SENSOR, PNP, 120MM; Sensor Output:PNP; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 81AH5000
Product Name Roller Conveyor Sensor, Pnp, 120Mm; Sensor Output Banner Engineering
Operation Distance 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3037 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details