Banner Engineering Corp. Roller Conveyor Sensor, Bimodal, 120Mm; Sensor Output Banner Engineering TTR800BMSC7B-2.0FL-CTR

Description
ROLLER CONVEYOR SENSOR, BIMODAL, 120MM; Sensor Output:Bimodal; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet
Description
ROLLER CONVEYOR SENSOR, BIMODAL, 120MM; Sensor Output:Bimodal; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Conveyor Sensor, Bimodal, 120Mm; Sensor Output Banner Engineering - 81AH5002 - Newark, An Avnet Company
Chicago, IL, United States
Roller Conveyor Sensor, Bimodal, 120Mm; Sensor Output Banner Engineering
81AH5002
Roller Conveyor Sensor, Bimodal, 120Mm; Sensor Output Banner Engineering 81AH5002
ROLLER CONVEYOR SENSOR, BIMODAL, 120MM; Sensor Output:Bimodal; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

ROLLER CONVEYOR SENSOR, BIMODAL, 120MM; Sensor Output:Bimodal; Sensing Range Max:120mm; Supply Voltage DC Min:18VDC; Supply Voltage DC Max:30VDC; Output Current:100mA; Product Range:TTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 81AH5002
Product Name Roller Conveyor Sensor, Bimodal, 120Mm; Sensor Output Banner Engineering
Operation Distance 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001525-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3280EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2017891 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details