Banner Engineering Corp. Long-Range Ultrasonic Sensor U-GAGE® Q45U

Description
Offers choice of analog or discrete output Available with range of 100 to 1400 mm for short-range sensing or 0.25 to 3.0 m for long-range sensing Offers discrete output for ON/OFF presence detection or HIGH/LOW level control Available with analog output for applications requiring a continuous current or voltage output Simplifies setup with push-button TEACH programming of near/far limits of the sensing window Features programmable response speeds Accepts programming storage cards for fast and easy sensing parameter changes
Datasheet
Description
Offers choice of analog or discrete output Available with range of 100 to 1400 mm for short-range sensing or 0.25 to 3.0 m for long-range sensing Offers discrete output for ON/OFF presence detection or HIGH/LOW level control Available with analog output for applications requiring a continuous current or voltage output Simplifies setup with push-button TEACH programming of near/far limits of the sensing window Features programmable response speeds Accepts programming storage cards for fast and easy sensing parameter changes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long-Range Ultrasonic Sensor - U-GAGE® Q45U - Banner Engineering Corp.
Minneapolis, MN, USA
Long-Range Ultrasonic Sensor
U-GAGE® Q45U
Long-Range Ultrasonic Sensor U-GAGE® Q45U
Offers choice of analog or discrete output Available with range of 100 to 1400 mm for short-range sensing or 0.25 to 3.0 m for long-range sensing Offers discrete output for ON/OFF presence detection or HIGH/LOW level control Available with analog output for applications requiring a continuous current or voltage output Simplifies setup with push-button TEACH programming of near/far limits of the sensing window Features programmable response speeds Accepts programming storage cards for fast and easy sensing parameter changes
  • Offers choice of analog or discrete output
  • Available with range of 100 to 1400 mm for short-range sensing or 0.25 to 3.0 m for long-range sensing
  • Offers discrete output for ON/OFF presence detection or HIGH/LOW level control
  • Available with analog output for applications requiring a continuous current or voltage output
  • Simplifies setup with push-button TEACH programming of near/far limits of the sensing window
  • Features programmable response speeds
  • Accepts programming storage cards for fast and easy sensing parameter changes
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Proximity Sensors
Product Number U-GAGE® Q45U
Product Name Long-Range Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 9.84 to 118 inch (250 to 3000 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1201ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details