Banner Engineering Corp. Photoelectric TM18VP6LPQ5

Description
EZ BEAM TM18: POLARIZED RETROREFLECTIVE; RANGE: 5.5 M; INPUT: 10-30 V DC; OUTPUTS: PNP COMPLEMENTARY; 150 MM (6 IN) M8 PIGTAIL QD, 42053. FREE 2 YEAR RADWELL WARRANTY
Description
EZ BEAM TM18: POLARIZED RETROREFLECTIVE; RANGE: 5.5 M; INPUT: 10-30 V DC; OUTPUTS: PNP COMPLEMENTARY; 150 MM (6 IN) M8 PIGTAIL QD, 42053. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 26446646 - Radwell International
Willingboro, NJ, United States
Photoelectric
26446646
Photoelectric 26446646
EZ BEAM TM18: POLARIZED RETROREFLECTIVE; RANGE: 5.5 M; INPUT: 10-30 V DC; OUTPUTS: PNP COMPLEMENTARY; 150 MM (6 IN) M8 PIGTAIL QD, 42053. FREE 2 YEAR RADWELL WARRANTY

EZ BEAM TM18: POLARIZED RETROREFLECTIVE; RANGE: 5.5 M; INPUT: 10-30 V DC; OUTPUTS: PNP COMPLEMENTARY; 150 MM (6 IN) M8 PIGTAIL QD, 42053. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26446646
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SME-10-SQ-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
18 mm Cylindrical Sensor - 42CA-E1EZB1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 630 inch (16000 mm)
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details