Banner Engineering Corp. Micro Sensor, 500Mm, Do, Cable; Sensing Range Max Banner Engineering VSM-2M5NAEL-2M

Description
MICRO SENSOR, 500MM, DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Do, Cable; Sensing Range Max Banner Engineering - 65AH3505 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Do, Cable; Sensing Range Max Banner Engineering
65AH3505
Micro Sensor, 500Mm, Do, Cable; Sensing Range Max Banner Engineering 65AH3505
MICRO SENSOR, 500MM, DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3505
Product Name Micro Sensor, 500Mm, Do, Cable; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensor - S3863 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details