Banner Engineering Corp. Micro Sensor, 50Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering VSM-2M5APD50-2M

Description
MICRO SENSOR, 50MM, PNP LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 50MM, PNP LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 50Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering - 65AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 50Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
65AH3502
Micro Sensor, 50Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering 65AH3502
MICRO SENSOR, 50MM, PNP LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 50MM, PNP LO, CABLE; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3502
Product Name Micro Sensor, 50Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 11.02 mils (280 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3145 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Photoelectric Proximity Sensors - 5000004804-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details