Banner Engineering Corp. Micro Sensor, 20Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering VSM-2S4APD20-2M

Description
MICRO SENSOR, 20MM, PNP LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 20MM, PNP LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 20Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering - 65AH3530 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 20Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
65AH3530
Micro Sensor, 20Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering 65AH3530
MICRO SENSOR, 20MM, PNP LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 20MM, PNP LO, CABLE; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3530
Product Name Micro Sensor, 20Mm, Pnp Lo, Cable; Sensing Range Max Banner Engineering
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001613-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2123007 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details