Banner Engineering Corp. Micro Sensor, 10Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5APD10-Q3

Description
MICRO SENSOR, 10MM, PNP LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 10MM, PNP LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 10Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3492 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 10Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3492
Micro Sensor, 10Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3492
MICRO SENSOR, 10MM, PNP LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 10MM, PNP LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3492
Product Name Micro Sensor, 10Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Sensor - S3393 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details