Banner Engineering Corp. Micro Sensor, 10Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2S4AND10-Q3

Description
MICRO SENSOR, 10MM, NPN LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 10MM, NPN LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 10Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3512 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 10Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3512
Micro Sensor, 10Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3512
MICRO SENSOR, 10MM, NPN LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 10MM, NPN LO, M8 CONN; Sensing Range Max:10mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3512
Product Name Micro Sensor, 10Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Optic Sensors - 10104019-20 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2055087 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 866 inch (22000 mm)
View Details