Banner Engineering Corp. Micro Sensor, 500Mm, Npn Do, Cable; Sensing Range Max Banner Engineering VSM-2S4RNR500-2M

Description
MICRO SENSOR, 500MM, NPN DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, NPN DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Npn Do, Cable; Sensing Range Max Banner Engineering - 65AH3539 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Npn Do, Cable; Sensing Range Max Banner Engineering
65AH3539
Micro Sensor, 500Mm, Npn Do, Cable; Sensing Range Max Banner Engineering 65AH3539
MICRO SENSOR, 500MM, NPN DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, NPN DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:NPN DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3539
Product Name Micro Sensor, 500Mm, Npn Do, Cable; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3252 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers