Banner Engineering Corp. Micro Sensor, 20Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5AND20-Q7

Description
MICRO SENSOR, 20MM, NPN LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 20MM, NPN LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 20Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3487 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 20Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3487
Micro Sensor, 20Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3487
MICRO SENSOR, 20MM, NPN LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 20MM, NPN LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3487
Product Name Micro Sensor, 20Mm, Npn Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004217-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1042066-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details