Banner Engineering Corp. Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5APD20-Q3

Description
MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3497 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3497
Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3497
MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 20MM, PNP LO, M8 CONN; Sensing Range Max:20mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3497
Product Name Micro Sensor, 20Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3870 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details