Banner Engineering Corp. Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5NAEL-Q3

Description
MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering - 65AH3503 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering
65AH3503
Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering 65AH3503
MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, DO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3503
Product Name Micro Sensor, 500Mm, Do, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3241LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details