Banner Engineering Corp. Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2S4APD50-Q3

Description
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3531
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3531
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3531
Product Name Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Capacitive Proximity Sensors - 5000001077-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details