Banner Engineering Corp. Micro Sensor, 500Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2M5RPR500-Q7

Description
MICRO SENSOR, 500MM, PNP LO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 500MM, PNP LO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 500Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3510 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 500Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3510
Micro Sensor, 500Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3510
MICRO SENSOR, 500MM, PNP LO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 500MM, PNP LO, M8 CONN; Sensing Range Max:500mm; Sensing Method:Opposed Receiver; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3510
Product Name Micro Sensor, 500Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3213LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Confocal hybrid sensor - confocalDT IFS2403/90-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3386 to 0.7323 inch (8.6 to 18.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details