Banner Engineering Corp. Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering VSM-2S4APD50-Q7

Description
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering - 65AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
65AH3532
Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering 65AH3532
MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

MICRO SENSOR, 50MM, PNP LO, M8 CONN; Sensing Range Max:50mm; Sensing Method:Proximity Diffuse; Sensor Output:PNP LO; Product Range:VSM-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH3532
Product Name Micro Sensor, 50Mm, Pnp Lo, M8 Conn; Sensing Range Max Banner Engineering
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers